BERNSTEIN AG Standard Float Switches

Description
For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally serve as signal generators in automatically operating filling systems. With a wide range of different floats, enclosure materials and connection heads to choose from, the optimum float switch can be configured for virtually any application. Lengths of up to 2 m with an elbow immersion tube in the connection head are possible. Product advantages: Freely selectable configuration of material, float and connection head Freie Zusammenstellung von Werkstoff, Schwimmer und Anschlusskopf PVC, brass and stainless steel versions Immersion tube lengths up to 2 m Cable or connector Straight and curved version as required Design layout: Switching power depending on type of contact 30 VA / 60 VA NC contact/NO contact/changeover contact Immersion tube ø 12 mm Separate contacts possible Switching points of specification Pt100 / Pt1000 integrated
Datasheet
Description
For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally serve as signal generators in automatically operating filling systems. With a wide range of different floats, enclosure materials and connection heads to choose from, the optimum float switch can be configured for virtually any application. Lengths of up to 2 m with an elbow immersion tube in the connection head are possible. Product advantages: Freely selectable configuration of material, float and connection head Freie Zusammenstellung von Werkstoff, Schwimmer und Anschlusskopf PVC, brass and stainless steel versions Immersion tube lengths up to 2 m Cable or connector Straight and curved version as required Design layout: Switching power depending on type of contact 30 VA / 60 VA NC contact/NO contact/changeover contact Immersion tube ø 12 mm Separate contacts possible Switching points of specification Pt100 / Pt1000 integrated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Float Switches -  - BERNSTEIN AG
Porta Westfalica, Germany
Standard Float Switches
Standard Float Switches
For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally serve as signal generators in automatically operating filling systems. With a wide range of different floats, enclosure materials and connection heads to choose from, the optimum float switch can be configured for virtually any application. Lengths of up to 2 m with an elbow immersion tube in the connection head are possible. Product advantages: Freely selectable configuration of material, float and connection head Freie Zusammenstellung von Werkstoff, Schwimmer und Anschlusskopf PVC, brass and stainless steel versions Immersion tube lengths up to 2 m Cable or connector Straight and curved version as required Design layout: Switching power depending on type of contact 30 VA / 60 VA NC contact/NO contact/changeover contact Immersion tube ø 12 mm Separate contacts possible Switching points of specification Pt100 / Pt1000 integrated

For over 25 years it has been hard to imagine fluid level regulation, control and monitoring systems without BERNSTEIN standard float switches. In addition to being used to simply provide a signal when a liquid level drops below or exceeds a defined value, they also ideally serve as signal generators in automatically operating filling systems. With a wide range of different floats, enclosure materials and connection heads to choose from, the optimum float switch can be configured for virtually any application. Lengths of up to 2 m with an elbow immersion tube in the connection head are possible.

Product advantages:

  • Freely selectable configuration of material, float and connection head
  • Freie Zusammenstellung von Werkstoff, Schwimmer und Anschlusskopf
  • PVC, brass and stainless steel versions
  • Immersion tube lengths up to 2 m
  • Cable or connector
  • Straight and curved version as required

Design layout:

  • Switching power depending on type of contact 30 VA / 60 VA
  • NC contact/NO contact/changeover contact
  • Immersion tube Ø 12 mm
  • Separate contacts possible
  • Switching points of specification
  • Pt100 / Pt1000 integrated
Supplier's Site Datasheet

Technical Specifications

  BERNSTEIN AG
Product Category Level Sensors
Product Name Standard Float Switches
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details