Analytic Systems AC/AC Frequency Converter, Single Phase to Three Phase FTP1500R

Description
The FTP1500R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit deliv - ers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP1500R can be shut down electronically by a control switch on the front-panel of the unit. A remote shut-down option is also available. The unit features full electronic protection, high efficiency and low input and output noise.
Description
The FTP1500R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit deliv - ers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP1500R can be shut down electronically by a control switch on the front-panel of the unit. A remote shut-down option is also available. The unit features full electronic protection, high efficiency and low input and output noise.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase to Three Phase - FTP1500R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase to Three Phase
FTP1500R
AC/AC Frequency Converter, Single Phase to Three Phase FTP1500R
The FTP1500R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit deliv - ers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP1500R can be shut down electronically by a control switch on the front-panel of the unit. A remote shut-down option is also available. The unit features full electronic protection, high efficiency and low input and output noise.

The FTP1500R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit deliv - ers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP1500R can be shut down electronically by a control switch on the front-panel of the unit. A remote shut-down option is also available. The unit features full electronic protection, high efficiency and low input and output noise.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number FTP1500R
Product Name AC/AC Frequency Converter, Single Phase to Three Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details