Analytic Systems AC/AC Frequency Converter, Single Phase FCA1000

Description
The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.
Description
The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA1000 - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA1000
AC/AC Frequency Converter, Single Phase FCA1000
The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

The FCA1000 Series is a highly compact AC/AC frequency con - verter. Suitable for a wide range of applications, the FCA1000 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reli - ability. The 1000VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number FCA1000
Product Name AC/AC Frequency Converter, Single Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details