Analytic Systems Variable Frequency Converter, Single Phase VFCA2000

Description
The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.
Description
The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Converter, Single Phase - VFCA2000 - Analytic Systems
Delta, British Columbia, Canada
Variable Frequency Converter, Single Phase
VFCA2000
Variable Frequency Converter, Single Phase VFCA2000
The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.

The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number VFCA2000
Product Name Variable Frequency Converter, Single Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details