Analytic Systems AC/AC Frequency Converter, Single Phase to Three Phase FTP6000R

Description
The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.
Description
The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase to Three Phase - FTP6000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase to Three Phase
FTP6000R
AC/AC Frequency Converter, Single Phase to Three Phase FTP6000R
The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.

The FTP6000R AC/AC frequency converter provides 3-phase power from a single-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms continuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTP6000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high ef - ficiency and low input and output noise.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number FTP6000R
Product Name AC/AC Frequency Converter, Single Phase to Three Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 5384218P - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details
Digital I/O Modules - IA24 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details