Analytic Systems Variable Frequency Converter, Single Phase VFCA500

Description
The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.
Description
The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Converter, Single Phase - VFCA500 - Analytic Systems
Delta, British Columbia, Canada
Variable Frequency Converter, Single Phase
VFCA500
Variable Frequency Converter, Single Phase VFCA500
The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.

The VFCA500 Series is a variable AC power source designed to deliver power at a selectable frequency between 47Hz to 424Hz. The unit uses PWM technology and generates a pure sine-wave output with typical distortion of less than 5%. The output voltage is continuously adjustable from 0 to full scale. The VFCA500 Series AC power source can be used as a compact AC/AC frequency converter, suitable for a wide range of applica - tions. It features full electronic protection, high efficiency and low out - put noise. The unit is fan cooled.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number VFCA500
Product Name Variable Frequency Converter, Single Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details