Analytic Systems AC/AC Frequency Converter, Single Phase FCA4000R

Description
The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.
Description
The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA4000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA4000R
AC/AC Frequency Converter, Single Phase FCA4000R
The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

The FCA4000R Series is a compact AC/AC frequency converter that uses established design techniques to ensure high reliability. Suitable for a wide range of applications, the FCA4000R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50oC ambient temperature. Extended operating temperature (-40 to +65oC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number FCA4000R
Product Name AC/AC Frequency Converter, Single Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details