Analytic Systems AC/AC Frequency Converter, Single Phase FCA2000R

Description
The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.
Description
The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA2000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA2000R
AC/AC Frequency Converter, Single Phase FCA2000R
The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

The FCA2500R Series is a compact AC/AC frequency converter which uses established design techniques to ensure high reli - ability. Suitable for a wide range of applications, the FCA2500R features full electronic protection, high efficiency and low output noise. The built-in fan provides sufficient airflow for operation without de-rating up to 50ºC ambient temperature. Extended operating temperature (-40 to +65ºC) is available. The converter can be loaded with a fluorescent lamp load up to the full specified output power.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Signal Converters
Product Number FCA2000R
Product Name AC/AC Frequency Converter, Single Phase
Signal Converter Type Frequency Converters
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IM-9182 -  - Rotork plc
Specs
Form Factor DIN Rail
Outputs Analog Current Output
DC Voltage 24 V DC
View Details