Weidmuller Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| HDC kits are standardized kits for assembling complete plug-in connectors. The HDC kits normally consist of a male insert, a female insert, a plug housing, a bulkhead housing and a... | |
| The HD range features a high density of contacts. It is thus optimally suited for signal processing. The HD insert can be assembled with machined crimp contacts or fibre-optic contact. | |
| The HDD series with machined crimp contacts is designed for high pole counts in tight spaces. Users save installation space with the smaller design, without having to limit the number... | |
| The HEE series features high-density contacts and is designed based on the established HE inserts. The wire connection level is designed as a crimp contact. The established crimp connection has... | |
| The HQ series - big features in a compact design. The electrical values speak for themselves. The wire connection level is designed as a crimp contact. The established crimp connection... | |
| The HSB series enables you to carry 35A per contact simultaneously. Assembled with screw connections, for secure and reliable connections. The wire connection level is designed as a screw element. | |
| The HVE-series high-voltage inserts are equipped with two lagging contacts. Weidmüller delivers this series with either screw or tension-clamp connection method. | |
| The MixMate series of connectors can simultaneously transmit high rated currents and voltages as well as signals. In addition to the crimp connection method with crimp contacts for the HX,... |
| << Prev |