Demag Cranes & Components Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can... | |
| Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox... | |
| Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of... |
| << Prev | Next >> |