Demag Cranes & Components Right Angle Gearmotors W**30 DD ZBA 63 B 2

Description
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type
Datasheet
Description
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearmotors - W**30 DD ZBA 63 B 2 - Demag Cranes & Components
Cleveland, OH, USA
Right Angle Gearmotors
W**30 DD ZBA 63 B 2
Right Angle Gearmotors W**30 DD ZBA 63 B 2
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements.
Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels.
The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage.
Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing.

Variants

  • Universal type
  • Foot-mounted type
  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number W**30 DD ZBA 63 B 2
Product Name Right Angle Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
67 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0250B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Motors - 8347616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
View Details