Demag Cranes & Components Inline Gearmotors D** 60 DD ZBA 80 A 6

Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet
Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Gearmotors - D** 60 DD ZBA 80 A 6 - Demag Cranes & Components
Cleveland, OH, USA
Inline Gearmotors
D** 60 DD ZBA 80 A 6
Inline Gearmotors D** 60 DD ZBA 80 A 6
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units.
The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing.

Variants

  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number D** 60 DD ZBA 80 A 6
Product Name Inline Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
Worm Gear Reducer Motor for Conveyor Drive - YHD-A4430 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 24.0 VDC
View Details
DC Right Angle Gearmotor - MobilePower™ MP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet
View Details