Demag Cranes & Components Datasheets for Industrial Cranes
Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track.
Industrial Cranes: Learn more
| Product Name | Notes |
|---|---|
| A SOLID INVESTMENT IN HANDLING EFFICIENCY AND PERFORMANCE Our double-girder overhead traveling cranes offer exceptional load capacity and minimum deadweight. Their precise and stable geometry provides travel characteristics that minimize... | |
| COMPLETE INTEGRATION AND EFFICIENCY From lifting and positioning of a load, to installing and loading machinery – we link processes to ensure seamless integration. Our efficient, versatile and cost-effective solutions... | |
| CRANE OPERATION WITHOUT ELEVATED CRANE RUNWAYS Demag full-gantry cranes can be integrated into existing production facilities and inhouse logistics processes. The load-bearing crane girder is part of the frame structure... | |
| EFFICIENCY AND FLEXIBILITY COMBINED WITH IMPRESSIVE PERFORMANCE Effective material handling systems are critical to achieving cost-effectiveness in steel service centers. Our cranes improve efficiency and flexibility throughout all operating sequences... | |
| FLEXIBLE HANDLING EQUIPMENT FOR STORES AND FACTORIES Our KBK stacker cranes make it possible to complete all storage and handling tasks in one operating cycle without the need for ladders,... | |
| FOR VERSATILE AND COST-EFFECTIVE HANDLING Our semi-gantry cranes are a cost-effective alternative wherever the installation of bridge cranes is impractical due to a need for a raised runway structure. They... | |
| LARGE OVERHANG – CONSTANT OR VARIABLE Loads can be moved beyond the crane runway using overhung and extending cranes from our KBK modular crane system. These solutions offer greater room... | |
| MAXIMUM PRECISION, SAFETY AND RELIABILITY FOR HANDLING SENSITIVE PARTS Large parts have to be regularly lifted, turned and positioned on assembly lines in the aviation industry. Process cranes and hoist... | |
| OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall... | |
| OUR CRANES PERFORM WITH HIGH RELIABILITY Harsh operating conditions in foundries demand high levels of safety and functional reliability for cranes. Our solutions offer flexibility and performance: magnet cranes to... | |
| PERFECT FOR LINEAR OVERHEAD MATERIAL HANDLING KBK suspension monorails meet customers specific requirements for linear, overhead handling and include the following features: simple, manually operated straight sections; optional aluminium profile... | |
| RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast,... | |
| SAFE AND RELIABLE TRANSPORT Single-girder suspension cranes from our KBK modular crane system enable customers to quickly and reliablly handle and precisely position a variety of goods. KBK single-girder suspension... | |
| SOLUTIONS FOR EVERY APPLICATION In refuse incineration installations, refuse-derived fuel facilities, cogeneration plants, and cement sites, the operational environment for cranes is particularly harsh. Our process cranes are ideally engineered... | |
| SUPPORTING PROCESSES IN THE WORKPLACE Our EKWK wall traveling cranes are ideal for adjacent workplaces. EKWK cranes are used to transport materials to individual workstations and for materials positioning, and... | |
| SWITCH TO IMPROVED PRODUCTIVITY AND ERGONOMICS Manually handling or moving relatively light loads is often unsafe, time-consuming and an ergonomic burden for employees. Together with a wide selection of hoist... | |
| The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our... | |
| Longer spans, higher capacities and effortless load control Demag's KBK Freestanding Workstation Cranes are a proven and reliable solution for your lifting needs. Specifically designed to handle loads up to... | |
| The key to higher handling rates: revolutionary product design. Precise, fast, long service life - the Demag V-type crane revolutionizes load handling. Its innovative design featuring tapered diaphragm joints reduces... | |
| In the paper industry, the wet and dry ends of paper machines need to be supplied with a high level of reliability and be equipped for any required maintenance work. | |
| KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. KBK Aluline is used in a very wide range... |