Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units.
The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing.
Variants
| Demag Cranes & Components | |
|---|---|
| Product Category | Gearmotors |
| Product Number | D** 40 DD ZBA 132 C 4 |
| Product Name | Inline Gearmotors |
| Motor Type | AC Motor |
| AC Construction | Induction |
| AC Voltage & Frequency | 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature) |
| Phase | Three-phase |
| AC Motor Features | Reversible |