Demag Cranes & Components Datasheets for Wheels

Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Wheels: Learn more

Product Name Notes
Our DRS wheel block system is a versatile travel wheel system that's perfectly integrated into our modular drive system. Eight finely graded sizes with load capacities of up to 88,000...
Our DWS wheel set performs rail transport, including for heavier loads. We use our DWS wheel set to build complete travel units of driven and non-driven design. These are equipped...
Our LRS travel wheel system enables you to meet drive requirements quickly and reliably for transporting, feeding, transfering, distributing or merging applications. We have proven expertise providing travel wheels and...
Our RS wheel block system is engineered for high-temperature applications, up to 350 °C, or wherever stainless steel housing is needed. Many travel wheel designs and possible connections to superstructures...