Demag Cranes & Components Demag Microspeed Units

Description
Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the gearbox of the complete drive.] A number of speeds or whole ranges of speeds can be achieved by using two speed, slip-ring or DC motors and even further microspeed motors. Benefits Large speed ratios of up to 500 : 1 are possible. Precise stopping with creep speed motor for rapid positioning. High repeat positioning accuracy. Higher switching frequency compared to two speed motors. Creep speed constant and virtually independent of the load. EG integral pulse generator When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft. Depending on the application, the signals generated can be used to provide information and for monitoring and switching contacts by means of an evaluator unit.
Datasheet
Description
Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the gearbox of the complete drive.] A number of speeds or whole ranges of speeds can be achieved by using two speed, slip-ring or DC motors and even further microspeed motors. Benefits Large speed ratios of up to 500 : 1 are possible. Precise stopping with creep speed motor for rapid positioning. High repeat positioning accuracy. Higher switching frequency compared to two speed motors. Creep speed constant and virtually independent of the load. EG integral pulse generator When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft. Depending on the application, the signals generated can be used to provide information and for monitoring and switching contacts by means of an evaluator unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Demag Microspeed Units -  - Demag Cranes & Components
Cleveland, OH, USA
Demag Microspeed Units
Demag Microspeed Units
Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the gearbox of the complete drive.] A number of speeds or whole ranges of speeds can be achieved by using two speed, slip-ring or DC motors and even further microspeed motors. Benefits Large speed ratios of up to 500 : 1 are possible. Precise stopping with creep speed motor for rapid positioning. High repeat positioning accuracy. Higher switching frequency compared to two speed motors. Creep speed constant and virtually independent of the load. EG integral pulse generator When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft. Depending on the application, the signals generated can be used to provide information and for monitoring and switching contacts by means of an evaluator unit.

Microspeed units differ from drives with speed stages and variable-speed drive systems. They are a combination of two or more brake motors linked by a mechanical gearbox. [The brake of the main motor is designed as a friction coupling, the brake of the creep speed motor acts either direct or via the gearbox of the complete drive.] A number of speeds or whole ranges of speeds can be achieved by using two speed, slip-ring or DC motors and even further microspeed motors.

Benefits

  • Large speed ratios of up to 500 : 1 are possible.
  • Precise stopping with creep speed motor for rapid positioning. High repeat positioning accuracy.
  • Higher switching frequency compared to two speed motors.
  • Creep speed constant and virtually independent of the load.

EG integral pulse generator

When the rotor rotates, two sensors trace a multi-pole magnet ring fixed to the rotor shaft. Depending on the application, the signals generated can be used to provide information and for monitoring and switching contacts by means of an evaluator unit.

Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Name Demag Microspeed Units
Gearbox Ratio 4 to 125 : 1
Shaft Orientation Double-ended
Feedback Pulse Generator
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA04AW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
B1112A4 Autoclavable Cannulated Slotted Brushless DC Gearmotor - B1112A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 14.4 VDC
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
DC Motors - 6685503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 70.8 In-lbs (81.63 kg-cm)
View Details