Demag Cranes & Components Right Angle Gearmotors W**40 TD ZBA 71 B 4

Description
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type
Description
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type
Datasheet
Datasheet Summary
Powered by GS/AI

The Demag Right Angle Gearmotor W40 TD ZBA 71 B 4 is designed for applications requiring efficient and reliable motion control. This gearmotor features a hypoid gear design, which provides good efficiency and quiet operation, particularly in lower power ranges. The two-stage gearbox construction allows for a broad gear ratio range, making it suitable for various applications. The housing is made from high-quality gravity die-cast aluminum, ensuring stability while maintaining a low deadweight. This model is part of a series that includes multiple mounting options, such as foot-mounted and flange-mounted types, allowing for flexibility in installation. Overall, the W40 TD ZBA 71 B 4 is a robust choice for engineers seeking a dependable gearmotor for their projects.

Datasheet Summary
Powered by GS/AI

The Demag Right Angle Gearmotor W40 TD ZBA 71 B 4 is designed for applications requiring efficient and reliable motion control. This gearmotor features a hypoid gear design, which provides good efficiency and quiet operation, particularly in lower power ranges. The two-stage gearbox construction allows for a broad gear ratio range, making it suitable for various applications. The housing is made from high-quality gravity die-cast aluminum, ensuring stability while maintaining a low deadweight. This model is part of a series that includes multiple mounting options, such as foot-mounted and flange-mounted types, allowing for flexibility in installation. Overall, the W40 TD ZBA 71 B 4 is a robust choice for engineers seeking a dependable gearmotor for their projects.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearmotors - W**40 TD ZBA 71 B 4 - Demag Cranes & Components
Cleveland, OH, USA
Right Angle Gearmotors
W**40 TD ZBA 71 B 4
Right Angle Gearmotors W**40 TD ZBA 71 B 4
Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements. Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels. The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage. Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing. Variants Universal type Foot-mounted type Foot-mounted type Flange-mounted type

Demag type W right angle gear motors are available in 10 sizes. They are fitted with output flanges, foot rails or torque brackets to meet your requirements.
Right angle gearbox sizes W10 to W50 feature a hypoid wheel pair, offering good efficiency in the lower power range for quiet running characteristics and a large gear ratio range. Right angle gearbox sizes W60 to W100 feature bevel gear wheels.
The basic hypoid gearboxes are of two-stage design. The basic bevel gearboxes are of three-stage design. The gear ratio range of all gearboxes from size W20 can be significantly increased by means of an intermediate stage.
Gearbox sizes W10 to W40 feature a housing of high-quality gravity die-cast aluminium, which guarantees high stability for a low deadweight. Sizes W50 to W100 feature a grey cast iron housing.

Variants

  • Universal type
  • Foot-mounted type
  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number W**40 TD ZBA 71 B 4
Product Name Right Angle Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 210:1 12 volts - L12-30-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Brushless DC-Servomotors Series 3274 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 18.0 VDC
View Details
16 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
DC Motors - 4540833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 2.2 In-lbs (2.59 kg-cm)
View Details