Demag Cranes & Components Inline Gearmotors D** 80 DD ZBA 100 B 6

Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet
Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Gearmotors - D** 80 DD ZBA 100 B 6 - Demag Cranes & Components
Cleveland, OH, USA
Inline Gearmotors
D** 80 DD ZBA 100 B 6
Inline Gearmotors D** 80 DD ZBA 100 B 6
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units.
The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing.

Variants

  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number D** 80 DD ZBA 100 B 6
Product Name Inline Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-22-12-R Linear Track Servo - T16-100-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details
86 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Motors - 3989849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 39.8 In-lbs (45.92 kg-cm)
View Details