Demag Cranes & Components Inline Gearmotors D** 60 DD ZBA 90 A 2

Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet
Description
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Gearmotors - D** 60 DD ZBA 90 A 2 - Demag Cranes & Components
Cleveland, OH, USA
Inline Gearmotors
D** 60 DD ZBA 90 A 2
Inline Gearmotors D** 60 DD ZBA 90 A 2
Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units. The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing. Variants Foot-mounted type Flange-mounted type

Demag type D helical gear motors are available in 9 sizes, as foot and flange-mounted units.
The gear ratio of the basic two-stage gearbox is already very high. It can also be significantly increased by means of a third stage. Sizes D11 to D41 feature a housing of high-quality pressure die-cast aluminium, which guarantees high stability for a low deadweight. Sizes D50 to D90 feature a grey cast iron housing.

Variants

  • Foot-mounted type
  • Flange-mounted type
Supplier's Site Datasheet

Technical Specifications

  Demag Cranes & Components
Product Category Gearmotors
Product Number D** 60 DD ZBA 90 A 2
Product Name Inline Gearmotors
Motor Type AC Motor
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz; 575/600V/60Hz (optional feature); International Voltages (optional feature)
Phase Three-phase
AC Motor Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details