SensoPart Inductive Sensor IT 40 BD-ACSL4

Description
PROXIMITY SENSOR,20 MM, 40 X 40 MM FLUSH, AC/DC, PLUG M12 4-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR,20 MM, 40 X 40 MM FLUSH, AC/DC, PLUG M12 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 126418838 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
126418838
Inductive Sensor 126418838
PROXIMITY SENSOR,20 MM, 40 X 40 MM FLUSH, AC/DC, PLUG M12 4-PIN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR,20 MM, 40 X 40 MM FLUSH, AC/DC, PLUG M12 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 126418838
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02560984-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details