SensoPart Inductive Sensor IS 588-02-X

Description
INDUCTIVE SENSOR, 3MM, 8 X 8MM FLUSH, PNP N.O., PLUG M8 3 PINS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 3MM, 8 X 8MM FLUSH, PNP N.O., PLUG M8 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 60373373 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
60373373
Inductive Sensor 60373373
INDUCTIVE SENSOR, 3MM, 8 X 8MM FLUSH, PNP N.O., PLUG M8 3 PINS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 3MM, 8 X 8MM FLUSH, PNP N.O., PLUG M8 3 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 60373373
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-A19520LUBBTN-FSNHPYUETR-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details