SensoPart Inductive Sensor IT 12 NBM-PSL4

Description
INDUCTIVE SENSOR, 10 MM, M12 NON FLUSH, PNP N.O., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10 MM, M12 NON FLUSH, PNP N.O., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 60373437 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
60373437
Inductive Sensor 60373437
INDUCTIVE SENSOR, 10 MM, M12 NON FLUSH, PNP N.O., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10 MM, M12 NON FLUSH, PNP N.O., PLUG M12 4 PINS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 60373437
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details