PIC Wire & Cable Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| HH85295F is a 50-Ohm microwave coaxial cable designed for high-frequency applications on the Ku band and X band. HH85295F provides superior signal integrity, low insertion loss, less RF interference, and... | |
| HT77210F is a 50-Ohm microwave coaxial cable designed for high-frequency applications on the Ku band and X band. HT77210F microwave cables are designed to optimize performance and give system designers... | |
| HT77300F is a 50-Ohm microwave coaxial cable designed for high-frequency applications on the Ku band and X band. HT77300F microwave cables give you superior signal integrity, low insertion loss, less... | |
| L2201TX is a 50 ohm triaxial cable that is used in systems that are susceptible to RFI and noise-generating devices, such as radar or other systems that need to be... | |
| L7626TX provides a significant advantage in weight and flexibility in this 75 ohm cable with added EMI protection by means of an isolated second 95% coverage shield — the major... | |
| L8620TX is a 50 ohm triaxial cable that is used in systems that are susceptible to RFI and noise-generating devices, such as radar or other systems that need to be... | |
| S22089 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S22089 features a multi-layered... | |
| S31601 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S31601 is equivalent in size as the standard... | |
| S33141 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S33141 features a multi-layered... | |
| S40501 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S40501 coax cable features dual shielding, the... | |
| S44191 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S44191 is equivalent in size as the standard... | |
| S44193 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S44193 is equivalent in size as the standard... | |
| S46191 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S46191 is dimensionally equivalent to M17/128-RG400, but will... | |
| S55122 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S55122 features a multi-layered... | |
| S65161-A is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S65161-A features a 100% shielded construction, incorporating... | |
| S67163 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The construction of the S67163 features a multi-layered... | |
| S86208 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S86208 features a low-loss PTFE expanded tape... | |
| S88207 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. The S88207 coax cable features low-loss PTFE expanded... | |
| The V76261 75 Ohm coaxial cable is substantially stronger (more than twice the tensile strength), has better attenuation characteristics, and has superior shielding effectiveness compared to M17/94-RG179 cables. The V76261... | |
| The V78209 75 ohm coaxial cable offers low VSWR and attenuation characteristics for high-definition digital video. The construction of V78209 includes a silver-plated copper center conductor, a foamed fluoropolymer dielectric... | |
| This ultra lightweight, low loss, flexible 50 ohm coaxial cable provides major weight and loss savings over traditional RG cables. UH25107 features a construction design that can save 60% or... | |
| UH22089 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH22089 cable is constructed with low loss and ultra-lightweight materials to... | |
| UH44193 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH44193 cable is constructed with low loss and ultra-lightweight materials to... | |
| UH67163 is an UltraLite 50 Ohm premium coaxial cable for proven performance in the aerospace and defense markets. The UH67163 cable is constructed with low loss and ultra-lightweight materials to... | |
| V73263 is a 75 ohm coaxial cable with low VSWR and attenuation characteristics for high-definition digital video applications. The V73263’s construction includes a silver-plated copper center conductor, a foamed fluoropolymer... | |
| V75268 is a 75 ohm coaxial cable that is substantially stronger (more than twice the tensile strength) and has better attenuation characteristics than the M17/94-RG179 cables. The V75268’s construction features... |