PIC Wire & Cable Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| D620224 is a 70 Ohm controlled impedance cable specially designed for ARINC 429 data bus systems. Honeywell has approved D620224 for handling high-speed digital information, including: • UDI port inputs/outputs... | |
| L7626TX provides a significant advantage in weight and flexibility in this 75 ohm cable with added EMI protection by means of an isolated second 95% coverage shield — the major... | |
| PIC’s Aerospace-grade DVI11226 cable is engineered for demanding airborne applications, utilizing stranded high strength silver plated copper 26 AWG conductors Each individual signal pair is shielded and features a dedicated... | |
| The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable... | |
| The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft). | |
| The V78209 75 ohm coaxial cable offers low VSWR and attenuation characteristics for high-definition digital video. The construction of V78209 includes a silver-plated copper center conductor, a foamed fluoropolymer dielectric... | |
| V73263 is a 75 ohm coaxial cable with low VSWR and attenuation characteristics for high-definition digital video applications. The V73263’s construction includes a silver-plated copper center conductor, a foamed fluoropolymer... |