PIC Wire & Cable Datasheets for Computer Cables
Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more
| Product Name | Notes |
|---|---|
| F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be... | |
| The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80%... | |
| The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80%... | |
| The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & |