PIC Wire & Cable Datasheets for Network Cables

Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more

Product Name Notes
D620222 is a 70 Ohm specially designed cable for ARINC 429 data bus systems. D620222 has been designed with a high temperature, laser-markable white ETFE jacket which saves time, eliminating...
D620224 is a 70 Ohm controlled impedance cable specially designed for ARINC 429 data bus systems. Honeywell has approved D620224 for handling high-speed digital information, including: • UDI port inputs/outputs...
T12243 is a 125 ohm data bus cable that is designed with a dual-layer insulation reducing the size of the cable. The outer foamed fluoropolymer layer which can be removed...
The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide...
The D5102QX is a 78 ohm high temperature quadrax cable . It is designed with isolated shields making it ideal for use in radar and other applications where susceptibility to...
The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824’s twisted-pair...
The E10222 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters.
The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters.
The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E12224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E12424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters.
The E13226 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E1G4222 is a 1000Base-T1 Single Pair Ethernet cable engineered specifically for aerospace applications. Featuring a shielded 22 AWG twisted pair, it ensures superior signal integrity and supports run lengths...
The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E20424 is a 2 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E20424 allows a smaller overall...
The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight...
The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a...
The E51424 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51424 allows a smaller overall diameter and...
The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and...
The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and...
The E5E1724 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E1724 data pairs are manufactured using a high-temp...
The E5E2222-D is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications such as cabin management, in-flight entertainment, and internet backbones. The E5E2222-D’s twisted-pair construction of silver-plated...
The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp...
The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific...
The E61224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E61424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters...
The E6A0824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small,...
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable...
The E6A5826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5826 delivers...
The E6A6824 Cat 6a ethernet cable incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A6824 preserves technical performance by incorporating differential...
The E6A6826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A6826 delivers...
The E74824 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses...
The E74826 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses...
The E84824 is a 4-Pair, 40G Base-T Cat 8 Ethernet cable designed to meet the demands of today’s high-speed data transmission applications. Our Cat8 cable features four pairs of twisted...
The G771553 is a 77 ohm twin-axial cable constructed of high quality materials that meet or exceed the requirements for 1553B data bus cable. G771553 is a laser markable version...
The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft).
The T69654 cable is a 125 ohm data bus cable approved and recommended by the Honeywell Commercial Flight Systems Group. It is an approved cable for the ASCB Data bus...