PIC Wire & Cable Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| D620222 is a 70 Ohm specially designed cable for ARINC 429 data bus systems. D620222 has been designed with a high temperature, laser-markable white ETFE jacket which saves time, eliminating... | |
| D620224 is a 70 Ohm controlled impedance cable specially designed for ARINC 429 data bus systems. Honeywell has approved D620224 for handling high-speed digital information, including: • UDI port inputs/outputs... | |
| F20424 is a 150 Ohm quad fiber channel cable specifically designed for airborne high-speed data applications. Each conductor is surrounded by a foam fluoropolymer insulation and is designed to be... | |
| PIC’s Aerospace-grade DVI11226 cable is engineered for demanding airborne applications, utilizing stranded high strength silver plated copper 26 AWG conductors Each individual signal pair is shielded and features a dedicated... | |
| T12243 is a 125 ohm data bus cable that is designed with a dual-layer insulation reducing the size of the cable. The outer foamed fluoropolymer layer which can be removed... | |
| The D10226-0 is a 120 ohm controlled impedance CAN Bus cable designed to meet the high electrical demand of a CAN Bus cabling system. D10226-0 incorporates design features that provide... | |
| The D5102QX is a 78 ohm high temperature quadrax cable . It is designed with isolated shields making it ideal for use in radar and other applications where susceptibility to... | |
| The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824’s twisted-pair... | |
| The E10222 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. | |
| The E10224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. | |
| The E10422 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E10424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E12224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E12424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters. | |
| The E13226 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E1G4222 is a 1000Base-T1 Single Pair Ethernet cable engineered specifically for aerospace applications. Featuring a shielded 22 AWG twisted pair, it ensures superior signal integrity and supports run lengths... | |
| The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E20424 is a 2 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E20424 allows a smaller overall... | |
| The E50424 is 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E50424 allows a smaller overall diameter and weight... | |
| The E50824 is a shielded 4-Pair, 1000 Base-T Cat 5E ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 5E Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a... | |
| The E51424 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51424 allows a smaller overall diameter and... | |
| The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and... | |
| The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and... | |
| The E5E1724 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E1724 data pairs are manufactured using a high-temp... | |
| The E5E2222-D is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications such as cabin management, in-flight entertainment, and internet backbones. The E5E2222-D’s twisted-pair construction of silver-plated... | |
| The E5E3624 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E3624 data pairs are manufactured using a high-temp... | |
| The E60224 is a 1 pair, 10/100 Base-T CAT5e cable specially designed for airborne applications as defined by ARINC Specification 664. The E60224 cable is unshielded and designed for specific... | |
| The E61224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E61424 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters... | |
| The E6A0824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) that incorporates innovative design features to provide maximum electrical performance in a small,... | |
| The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable... | |
| The E6A5826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5826 delivers... | |
| The E6A6824 Cat 6a ethernet cable incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The E6A6824 preserves technical performance by incorporating differential... | |
| The E6A6826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A6826 delivers... | |
| The E74824 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses... | |
| The E74826 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses... | |
| The E84824 is a 4-Pair, 40G Base-T Cat 8 Ethernet cable designed to meet the demands of today’s high-speed data transmission applications. Our Cat8 cable features four pairs of twisted... | |
| The G771553 is a 77 ohm twin-axial cable constructed of high quality materials that meet or exceed the requirements for 1553B data bus cable. G771553 is a laser markable version... | |
| The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft). | |
| The T69654 cable is a 125 ohm data bus cable approved and recommended by the Honeywell Commercial Flight Systems Group. It is an approved cable for the ASCB Data bus... | |
| The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80%... | |
| The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80%... | |
| The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & |