PIC Wire & Cable Datasheets for USB Cables

USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol.  They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more

Product Name Notes
The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80%...
The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80%...
The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 &