PIC Wire & Cable Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the... |