Hy-Lok USA, Inc. Instrument Manifolds Remote Mounting

Description
Remote Mounting Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel, alloy 400. 100% factory tested.
Description
Remote Mounting Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel, alloy 400. 100% factory tested.

Suppliers

Company
Product
Description
Supplier Links
Instrument Manifolds - Remote Mounting - Hy-Lok USA, Inc.
Houston, TX, USA
Instrument Manifolds
Remote Mounting
Instrument Manifolds Remote Mounting
Remote Mounting Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel, alloy 400. 100% factory tested.

Remote Mounting

  • Pressure rating up to 6000 psig (410 bar) at 100°F (38°C).
  • Temperature rating up to 1200°F (648°C) with optional Grafoil packing.
  • Flange seal grooves meet the design requirements of MSS-SP-99
  • Body materials available in 316 stainless steel, carbon steel, alloy 400.
  • 100% factory tested.
Supplier's Site

Technical Specifications

  Hy-Lok USA, Inc.
Product Category Manifolds and Manifold Systems
Product Number Remote Mounting
Product Name Instrument Manifolds
Unlock Full Specs
to access all available technical data

Similar Products

Manifold With Flow Control - BFC-2C - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Supply 1
Outlet 1
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold - MHA1-P6-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details