Techcon Standard Nozzles TS416-HO-LD-1000

Description
Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, LD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in High Density (HD) Polyethylene. • Optimum internal fluid path design – provides highest fluid throughput • Reduces operating time – generates higher yield • Lower air pressure requirement – reduces operating cost and enhances safety • Easy for manual tip cutting process – reduces operating time, cost and enhances safety • Requires less bending force – reduces operating time, cost and enhances safety • Low Density (LD) Polyethylene • Quantity = 1,000
Description
Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, LD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in High Density (HD) Polyethylene. • Optimum internal fluid path design – provides highest fluid throughput • Reduces operating time – generates higher yield • Lower air pressure requirement – reduces operating cost and enhances safety • Easy for manual tip cutting process – reduces operating time, cost and enhances safety • Requires less bending force – reduces operating time, cost and enhances safety • Low Density (LD) Polyethylene • Quantity = 1,000

Suppliers

Company
Product
Description
Supplier Links
Standard Nozzles - TS416-HO-LD-1000 - Techcon
Cypress, CA, United States
Standard Nozzles
TS416-HO-LD-1000
Standard Nozzles TS416-HO-LD-1000
Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, LD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in High Density (HD) Polyethylene. • Optimum internal fluid path design – provides highest fluid throughput • Reduces operating time – generates higher yield • Lower air pressure requirement – reduces operating cost and enhances safety • Easy for manual tip cutting process – reduces operating time, cost and enhances safety • Requires less bending force – reduces operating time, cost and enhances safety • Low Density (LD) Polyethylene • Quantity = 1,000

Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, LD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in High Density (HD) Polyethylene.

• Optimum internal fluid path design – provides highest fluid throughput
• Reduces operating time – generates higher yield
• Lower air pressure requirement – reduces operating cost and enhances safety
• Easy for manual tip cutting process – reduces operating time, cost and enhances safety
• Requires less bending force – reduces operating time, cost and enhances safety
• Low Density (LD) Polyethylene
• Quantity = 1,000

Supplier's Site

Technical Specifications

  Techcon
Product Category Nozzles
Product Number TS416-HO-LD-1000
Product Name Standard Nozzles
Media Adhesive; Other
Unlock Full Specs
to access all available technical data

Similar Products

343 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
High Power Safety Air Nozzle -  - EXAIR
Specs
Media Air
Application Cleaning; Spray Drying; Cooling
Pattern Solid Cone
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details