Techcon Standard Nozzles TS416-HO-HD-PK

Description
Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. Optimum internal fluid path design – provides highest fluid throughput Reduces operating time – generates higher yield Lower air pressure requirement – reduces operating cost and enhances safety Easy for manual tip cutting process – reduces operating time, cost and enhances safety Requires less bending force – reduces operating time, cost and enhances safety High Density (HD) Polyethylene Quantity = 50
Description
Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. Optimum internal fluid path design – provides highest fluid throughput Reduces operating time – generates higher yield Lower air pressure requirement – reduces operating cost and enhances safety Easy for manual tip cutting process – reduces operating time, cost and enhances safety Requires less bending force – reduces operating time, cost and enhances safety High Density (HD) Polyethylene Quantity = 50

Suppliers

Company
Product
Description
Supplier Links
Standard Nozzles - TS416-HO-HD-PK - Techcon
Cypress, CA, United States
Standard Nozzles
TS416-HO-HD-PK
Standard Nozzles TS416-HO-HD-PK
Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. Optimum internal fluid path design – provides highest fluid throughput Reduces operating time – generates higher yield Lower air pressure requirement – reduces operating cost and enhances safety Easy for manual tip cutting process – reduces operating time, cost and enhances safety Requires less bending force – reduces operating time, cost and enhances safety High Density (HD) Polyethylene Quantity = 50

Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO.

  • Optimum internal fluid path design – provides highest fluid throughput
  • Reduces operating time – generates higher yield
  • Lower air pressure requirement – reduces operating cost and enhances safety
  • Easy for manual tip cutting process – reduces operating time, cost and enhances safety
  • Requires less bending force – reduces operating time, cost and enhances safety
  • High Density (HD) Polyethylene
  • Quantity = 50
Supplier's Site

Technical Specifications

  Techcon
Product Category Nozzles
Product Number TS416-HO-HD-PK
Product Name Standard Nozzles
Media Adhesive; Other
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-RB-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details
Mixer Nozzles - 512825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
No Drip Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 66 GPH (69.4 ml/sec)
View Details