Techcon Standard Nozzles TS416-HO-LD-PK

Description
TS416-HO-LD-PK High Output Series Nozzle. Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. Optimum internal fluid path design – provides highest fluid throughput Reduces operating time – generates higher yield Lower air pressure requirement – reduces operating cost and enhances safety Easy for manual tip cutting process – reduces operating time, cost and enhances safety Requires less bending force – reduces operating time, cost and enhances safety High Density (HD) Polyethylene Quantity = 50
Description
TS416-HO-LD-PK High Output Series Nozzle. Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. Optimum internal fluid path design – provides highest fluid throughput Reduces operating time – generates higher yield Lower air pressure requirement – reduces operating cost and enhances safety Easy for manual tip cutting process – reduces operating time, cost and enhances safety Requires less bending force – reduces operating time, cost and enhances safety High Density (HD) Polyethylene Quantity = 50

Suppliers

Company
Product
Description
Supplier Links
Standard Nozzles - TS416-HO-LD-PK - Techcon
Cypress, CA, United States
Standard Nozzles
TS416-HO-LD-PK
Standard Nozzles TS416-HO-LD-PK
TS416-HO-LD-PK High Output Series Nozzle. Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. Optimum internal fluid path design – provides highest fluid throughput Reduces operating time – generates higher yield Lower air pressure requirement – reduces operating cost and enhances safety Easy for manual tip cutting process – reduces operating time, cost and enhances safety Requires less bending force – reduces operating time, cost and enhances safety High Density (HD) Polyethylene Quantity = 50

TS416-HO-LD-PK High Output Series Nozzle. Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO. The TS416-HO nozzle series is newly added to the portfolio presenting the continuous improvement to meet market and application demand. The HO- High Output - nozzle series has the same external dimensions and orifice diameter as the standard series nozzle, however, the internal fluid path is designed with minimal flow restriction to provide the highest fluid throughput possible. Also available in Low Density (LD) Polyethylene.Nozzle 4' X 1/16' (101.6mm x 1.6mm) Orifice, HD, HO.

  • Optimum internal fluid path design – provides highest fluid throughput
  • Reduces operating time – generates higher yield
  • Lower air pressure requirement – reduces operating cost and enhances safety
  • Easy for manual tip cutting process – reduces operating time, cost and enhances safety
  • Requires less bending force – reduces operating time, cost and enhances safety
  • High Density (HD) Polyethylene
  • Quantity = 50
Supplier's Site

Technical Specifications

  Techcon
Product Category Nozzles
Product Number TS416-HO-LD-PK
Product Name Standard Nozzles
Media Adhesive; Other
Unlock Full Specs
to access all available technical data

Similar Products

125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details
MaxiPass® (MP) Series Full Cone Nozzle With Maximum Free Passage, 3/4 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Solid Cone
View Details
Mixer Nozzles - 503385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details