Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle.
This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 17/64” diameter mounting holes.
This nozzle is 1” x 1 3/32”. It is 5/8” in depth.
| Oil-Rite Corp. | |
|---|---|
| Product Category | Nozzles |
| Product Number | B2720-4 |
| Product Name | PurgeX Spray Nozzle, Brass, 1/8” Female NPT Connections, (1) Liquid Inlet, (1) Air Inlet |
| Media | Oil |