Oil-Rite Corp. PurgeX Spray Nozzle, Brass, 1/8” Female NPT Connections, (1) Liquid Inlet, (2) Air Connections B2720-6

Description
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 17/64” diameter mounting holes. This nozzle is 1” x 1 3/32”. It is 5/8” in depth.
Description
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 17/64” diameter mounting holes. This nozzle is 1” x 1 3/32”. It is 5/8” in depth.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Spray Nozzle, Brass, 1/8” Female NPT Connections, (1) Liquid Inlet, (2) Air Connections - B2720-6 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Spray Nozzle, Brass, 1/8” Female NPT Connections, (1) Liquid Inlet, (2) Air Connections
B2720-6
PurgeX Spray Nozzle, Brass, 1/8” Female NPT Connections, (1) Liquid Inlet, (2) Air Connections B2720-6
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 17/64” diameter mounting holes. This nozzle is 1” x 1 3/32”. It is 5/8” in depth.

Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle.

This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet positioned inline with the spray nozzle tip. This valve has (2) air connections, one can be used as an air inlet and one can be used to route the air supply to an additional spray nozzle. The spray nozzle tip is stainless steel. The brass body of the nozzle has (2) 17/64” diameter mounting holes.

This nozzle is 1” x 1 3/32”. It is 5/8” in depth.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Nozzles
Product Number B2720-6
Product Name PurgeX Spray Nozzle, Brass, 1/8” Female NPT Connections, (1) Liquid Inlet, (2) Air Connections
Media Oil
Unlock Full Specs
to access all available technical data

Similar Products

187 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HydroWhirl® Stinger (HWS2) Rotating Tank Cleaning Nozzle, 3/8 FNPT -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 600 to 1020 GPH (631 to 1073 ml/sec)
View Details
Air gun nozzle - ADNA-PDAD-13 - Festo Corporation
Specs
Media Air
View Details
Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details