Oil-Rite Corp. PurgeX Spray Nozzle, 303 Stainless Steel, 1/8” Female NPT Connections, (1) Liquid Inlet, (1) Air Inlet B2720-3

Description
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet located inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The 303 Stainless Steel body of the nozzle has (2) 17/64” diameter mounting holes. This nozzle is 1” x 1 3/32”. It is 5/8” in depth.
Description
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet located inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The 303 Stainless Steel body of the nozzle has (2) 17/64” diameter mounting holes. This nozzle is 1” x 1 3/32”. It is 5/8” in depth.

Suppliers

Company
Product
Description
Supplier Links
PurgeX Spray Nozzle, 303 Stainless Steel, 1/8” Female NPT Connections, (1) Liquid Inlet, (1) Air Inlet - B2720-3 - Oil-Rite Corp.
Manitowoc, WI, United States
PurgeX Spray Nozzle, 303 Stainless Steel, 1/8” Female NPT Connections, (1) Liquid Inlet, (1) Air Inlet
B2720-3
PurgeX Spray Nozzle, 303 Stainless Steel, 1/8” Female NPT Connections, (1) Liquid Inlet, (1) Air Inlet B2720-3
Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle. This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet located inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The 303 Stainless Steel body of the nozzle has (2) 17/64” diameter mounting holes. This nozzle is 1” x 1 3/32”. It is 5/8” in depth.

Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon liquid viscosity, air pressure and air cycle.

This Spray Nozzle features all 1/8” female NPT connections that can be used with quick connect adapters and flexible polyurethane, nylon or copper tubing. There is (1) liquid inlet located inline with the spray nozzle tip and (1) air inlet. The spray nozzle tip is stainless steel. The 303 Stainless Steel body of the nozzle has (2) 17/64” diameter mounting holes.

This nozzle is 1” x 1 3/32”. It is 5/8” in depth.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Nozzles
Product Number B2720-3
Product Name PurgeX Spray Nozzle, 303 Stainless Steel, 1/8” Female NPT Connections, (1) Liquid Inlet, (1) Air Inlet
Media Oil
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details
Mixer Nozzles - 512825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
MicroWhirl® (MW) Series Misting & Fogging Nozzle, 1/8 NPT -  - EXAIR
Specs
Media Water
Application Fine Mist or Fog
Maximum Pressure 100 psi (70.38 m H2O)
View Details