Thomas & Betts Corporation Single Throw Safety/Disconnect Switch PS100-FSS

Description
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR
Datasheet
Description
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - PS100-FSS - Thomas & Betts Corporation
Memphis, TN, USA
Single Throw Safety/Disconnect Switch
PS100-FSS
Single Throw Safety/Disconnect Switch PS100-FSS
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR

11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Disconnect Switches
Product Number PS100-FSS
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1132105 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 1P
View Details
Isolator Switches - 1365284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details
Disconnect Switch - 1494G-BK3J6-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details