Thomas & Betts Corporation Single Throw Safety/Disconnect Switch RS30

Description
SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VA
Datasheet
Description
SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - RS30 - Thomas & Betts Corporation
Memphis, TN, USA
Single Throw Safety/Disconnect Switch
RS30
Single Throw Safety/Disconnect Switch RS30
SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VA

SAFETY TYPE; 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 30 AMPERE CURRENT RATING; 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Disconnect Switches
Product Number RS30
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-DF3J6-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details
4 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET440UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Isolator Switches - 1365838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details