Thomas & Betts Corporation Single Throw Safety/Disconnect Switch PS60-FSS

Description
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC
Datasheet
Description
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - PS60-FSS - Thomas & Betts Corporation
Memphis, TN, USA
Single Throw Safety/Disconnect Switch
PS60-FSS
Single Throw Safety/Disconnect Switch PS60-FSS
9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC

9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Disconnect Switches
Product Number PS60-FSS
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Phase Three Phase
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1060106 - TE Connectivity
Specs
Current Rating 400 amps
Operating Voltage 32 volts
Poles 1P
View Details
Disconnect Switch - 1494G-CC3N-4R-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details