Thomas & Betts Corporation Single Throw Safety/Disconnect Switch RS60

Description
SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
Datasheet
Description
SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - RS60 - Thomas & Betts Corporation
Memphis, TN, USA
Single Throw Safety/Disconnect Switch
RS60
Single Throw Safety/Disconnect Switch RS60
SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC

SAFETY TYPE; 9.13 INCH W X 6.31 INCH D X 12.38 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 HP AT 120 VAC, 10 HP AT 208/240 VAC, 15 HP AT 277 VAC, 20 HP AT 208 VAC/120 VAC OR 240 VAC

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Disconnect Switches
Product Number RS60
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1369412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 2P; 3P; 3p + 2eb
View Details
Disconnect Switch - 1494G-CF3N-3-98-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
Current Rating 60 amps
View Details
Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details