Thomas & Betts Corporation Single Throw Safety/Disconnect Switch RS100

Description
SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH
Description
SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Single Throw Safety/Disconnect Switch
RS100
Single Throw Safety/Disconnect Switch RS100
SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH

SAFETY TYPE; VALOX 357 ENCLOSURE MATERIAL; UL, CUL APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 100 AMPERE CURRENT RATING; 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PH

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Disconnect Switches
Product Number RS100
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 150102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC; DC
Phase Three Phase
Mounting Style Panel; Panel mount
View Details