Thomas & Betts Corporation Single Throw Safety/Disconnect Switch PS30SSAX3

Description
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL
Description
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL

Suppliers

Company
Product
Description
Supplier Links
Memphis, TN, USA
Single Throw Safety/Disconnect Switch
PS30SSAX3
Single Throw Safety/Disconnect Switch PS30SSAX3
HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL

HEAVY DUTY, SAFETY TYPE; 7.38 INCH L X 4.88 INCH D SIZE; THERMOPLASTIC ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X ENCLOSURE; 30 AMPERE CURRENT RATING; 5 HP AT 240 VAC 3-PHASE POWER RATING; NO NEUTRAL TYPE; 600 V AC VOLTAGE RATING; NON-FUSIBL

Supplier's Site

Technical Specifications

  Thomas & Betts Corporation
Product Category Disconnect Switches
Product Number PS30SSAX3
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Isolator Switches - 1365839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 4P; 4
View Details