Nexperia B.V. 5.5 V, 55 mOhm load switch with current limitation NPS4001GVH

Description
The NPS4001 is a 5.5 V, 55 mΩ load switch suitable for applications up to 2 A. The NPS4001 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN): 2.5 V to 5.5 V Rated current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage protection Built in soft start UL 62368 recognition SOT753 (TSOP5) package ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V IEC 61000-4-2 contact discharge 8000 V IEC 61000-4-2 air-gap discharge 15000 V Specified from -40 °C to +125 °C Applications USB ports/hubs, laptops, docking station and desktops Set top box HDTV Optical socket protection Current limiting circuits Note: For USB port applications, connect a capacitor of at least 120 μF at the output. For other applications, choose output capacitor according to actual transit requirements. Figure 1. Typical application circuit
Request a Quote
Description
The NPS4001 is a 5.5 V, 55 mΩ load switch suitable for applications up to 2 A. The NPS4001 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN): 2.5 V to 5.5 V Rated current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage protection Built in soft start UL 62368 recognition SOT753 (TSOP5) package ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V IEC 61000-4-2 contact discharge 8000 V IEC 61000-4-2 air-gap discharge 15000 V Specified from -40 °C to +125 °C Applications USB ports/hubs, laptops, docking station and desktops Set top box HDTV Optical socket protection Current limiting circuits Note: For USB port applications, connect a capacitor of at least 120 μF at the output. For other applications, choose output capacitor according to actual transit requirements. Figure 1. Typical application circuit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPS4001 is a 5.5 V, 55 mΩ load switch with current limiting, rated for 2 A and designed for applications including USB ports, laptops, and HDTV. It operates from 2.5 V to 5.5 V, with an ON resistance of 55 mΩ at 5.5 V input, 65 mΩ at 3.6 V, and 80 mΩ at 2.5 V. The device features active reverse voltage protection, no body diode when disabled, built-in soft start, and an active-low fault flag output for overcurrent, overtemperature, and reverse-voltage conditions. It is packaged in the SOT753 (TSOP5) format and meets UL 62368 recognition. ESD protection complies with HBM class 2 (>2000 V), CDM class C2a (>500 V), IEC 61000-4-2 contact discharge (8 kV), and air-gap discharge (15 kV). Operation is specified from -40 °C to +125 °C. For USB applications, a minimum 120 μF output capacitor is required.

Datasheet Summary
Powered by GS/AI

The NPS4001 is a 5.5 V, 55 mΩ load switch with current limiting, rated for 2 A and designed for applications including USB ports, laptops, and HDTV. It operates from 2.5 V to 5.5 V, with an ON resistance of 55 mΩ at 5.5 V input, 65 mΩ at 3.6 V, and 80 mΩ at 2.5 V. The device features active reverse voltage protection, no body diode when disabled, built-in soft start, and an active-low fault flag output for overcurrent, overtemperature, and reverse-voltage conditions. It is packaged in the SOT753 (TSOP5) format and meets UL 62368 recognition. ESD protection complies with HBM class 2 (>2000 V), CDM class C2a (>500 V), IEC 61000-4-2 contact discharge (8 kV), and air-gap discharge (15 kV). Operation is specified from -40 °C to +125 °C. For USB applications, a minimum 120 μF output capacitor is required.

Suppliers

Company
Product
Description
Supplier Links
5.5 V, 55 mOhm load switch with current limitation - NPS4001GVH - Nexperia B.V.
Nijmegen, Netherlands
5.5 V, 55 mOhm load switch with current limitation
NPS4001GVH
5.5 V, 55 mOhm load switch with current limitation NPS4001GVH
The NPS4001 is a 5.5 V, 55 mΩ load switch suitable for applications up to 2 A. The NPS4001 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions. Features and benefits Input operating voltage range (VIN): 2.5 V to 5.5 V Rated current (IMAX): 2 A ON resistance (RDS(on)): VIN = 5.5 V: 55 mΩ (typical) VIN = 3.6 V: 65 mΩ (typical) VIN = 2.5 V: 80 mΩ (typical) Constant current during current limit No body diode when disabled (no current path from pin OUT to pin IN) Active reverse voltage protection Built in soft start UL 62368 recognition SOT753 (TSOP5) package ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V IEC 61000-4-2 contact discharge 8000 V IEC 61000-4-2 air-gap discharge 15000 V Specified from -40 °C to +125 °C Applications USB ports/hubs, laptops, docking station and desktops Set top box HDTV Optical socket protection Current limiting circuits Note: For USB port applications, connect a capacitor of at least 120 μF at the output. For other applications, choose output capacitor according to actual transit requirements. Figure 1. Typical application circuit

The NPS4001 is a 5.5 V, 55 mΩ load switch suitable for applications up to 2 A.

The NPS4001 switch limits the output current to a constant current by using a constant-current mode when the output load exceeds the current limit threshold or shorted. An internal voltage comparator disables the load switch when the output voltage is higher than the input to protect devices on the input side of the switch. The FLG pin is an active low output to indicate overcurrent, over temperature and reverse voltage conditions.

Features and benefits

  • Input operating voltage range (VIN): 2.5 V to 5.5 V
  • Rated current (IMAX): 2 A
  • ON resistance (RDS(on)):
    • VIN = 5.5 V: 55 mΩ (typical)
    • VIN = 3.6 V: 65 mΩ (typical)
    • VIN = 2.5 V: 80 mΩ (typical)
  • Constant current during current limit
  • No body diode when disabled (no current path from pin OUT to pin IN)
  • Active reverse voltage protection
  • Built in soft start
  • UL 62368 recognition
  • SOT753 (TSOP5) package
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V
    • IEC 61000-4-2 contact discharge 8000 V
    • IEC 61000-4-2 air-gap discharge 15000 V
  • Specified from -40 °C to +125 °C

Applications

  • USB ports/hubs, laptops, docking station and desktops
  • Set top box
  • HDTV
  • Optical socket protection
  • Current limiting circuits

Note: For USB port applications, connect a capacitor of at least 120 μF at the output. For other applications, choose output capacitor according to actual transit requirements.

Figure 1. Typical application circuit

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Disconnect Switches
Product Number NPS4001GVH
Product Name 5.5 V, 55 mOhm load switch with current limitation
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products