SSP Fittings Corp. 45° Female Elbow 1FF-45

Description
Connects male NPT thread, temp. & pressure ratings for stainless steel
Description
Connects male NPT thread, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
45° Female Elbow - 1FF-45 - SSP Fittings Corp.
Twinsburg, OH, United States
45° Female Elbow
1FF-45
45° Female Elbow 1FF-45
Connects male NPT thread, temp. & pressure ratings for stainless steel

Connects male NPT thread, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number 1FF-45
Product Name 45° Female Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Tube - Male English Straight Thread
English Size 0.438 inch (11.11 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Miniature Stainless Steel Fittings - Barb Couplings - BC-2-2-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details