SSP Fittings Corp. 45° Female Elbow 3/4FF-45

Description
Connects male NPT thread, temp. & pressure ratings for stainless steel
Description
Connects male NPT thread, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
45° Female Elbow - 3/4FF-45 - SSP Fittings Corp.
Twinsburg, OH, United States
45° Female Elbow
3/4FF-45
45° Female Elbow 3/4FF-45
Connects male NPT thread, temp. & pressure ratings for stainless steel

Connects male NPT thread, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number 3/4FF-45
Product Name 45° Female Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61095 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.125 inch (3.17 mm)
View Details
INJECTION QUILLS - IQ-SS075-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Bushing, Reducer For Remote Placement, 2
Specs
Fitting Type Reducer Fitting
View Details
Pump Head Syringe T-Connector -  - Lee Co. (The)
Specs
Fitting Type Tee Fitting
View Details