SSP Fittings Corp. Straight Thread Plug 32GP

Description
Plugs an SAE/MS straight thread boss
Description
Plugs an SAE/MS straight thread boss

Suppliers

Company
Product
Description
Supplier Links
Straight Thread Plug - 32GP - SSP Fittings Corp.
Twinsburg, OH, United States
Straight Thread Plug
32GP
Straight Thread Plug 32GP
Plugs an SAE/MS straight thread boss

Plugs an SAE/MS straight thread boss

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number 32GP
Product Name Straight Thread Plug
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Elbows & Tees Fittings - 61096 - Jergens, Inc.
Specs
Fitting Type Elbow Fitting; Tee Fitting
English Size 0.250 inch (6.35 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details