SSP Fittings Corp. 45° Street Elbow 1/2MF-45

Description
Connects female to male NPT, temp. & pressure ratings for stainless steel
Description
Connects female to male NPT, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
45° Street Elbow - 1/2MF-45 - SSP Fittings Corp.
Twinsburg, OH, United States
45° Street Elbow
1/2MF-45
45° Street Elbow 1/2MF-45
Connects female to male NPT, temp. & pressure ratings for stainless steel

Connects female to male NPT, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number 1/2MF-45
Product Name 45° Street Elbow
Fitting Type Elbow Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-A-1-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
View Details