SSP Fittings Corp. Male Tee 1/8MMM

Description
Connects female NPT thread, temp. & pressure ratings for stainless steel
Description
Connects female NPT thread, temp. & pressure ratings for stainless steel

Suppliers

Company
Product
Description
Supplier Links
Male Tee - 1/8MMM - SSP Fittings Corp.
Twinsburg, OH, United States
Male Tee
1/8MMM
Male Tee 1/8MMM
Connects female NPT thread, temp. & pressure ratings for stainless steel

Connects female NPT thread, temp. & pressure ratings for stainless steel

Supplier's Site

Technical Specifications

  SSP Fittings Corp.
Product Category Pipe Fittings
Product Number 1/8MMM
Product Name Male Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61054 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details