Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
SSP FITTINGS CORP.
14GP -- STRAIGHT THREAD PLUG
SSP Fittings Corp.
Straight Thread Plug
14GP
Description
Plugs an SAE/MS straight thread boss
SSP Fittings Corp.
Done
Description
Plugs an SAE/MS straight thread boss
Suppliers
Company
Product
Description
Supplier Links
SSP Fittings Corp.
Twinsburg, OH, United States
Straight Thread Plug
14GP
Straight Thread Plug
14GP
Plugs an SAE/MS straight thread boss
Plugs an SAE/MS straight thread boss
Supplier's Site
Technical Specifications
SSP Fittings Corp.
Product Category
Pipe Fittings
Product Number
14GP
Product Name
Straight Thread Plug
Material
Stainless
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Polyamide PG Thread Plugs
7215606
Specs
Connection Type
Tube - Male English Straight Thread
Material
Polyamide
Temperature
-22 to 248 F (-30 to 120 C)
View Details
McWane Plant and Industrial
Accessories
Glands
View Details
Petersen Products Co.
Infl Ram Adapter Assy, 1" Od Ram To 3/4" Mnpt
936-8310-0075
Specs
Fitting Type
Adapter Fitting
View Details
Asahi/America, Inc.
Ppg Backing Ring 1
5046030
Specs
Material
Polypropylene (PP); PPG
English Size
3.000 inch (76.2 mm)
Metric Size
90.00 mm (3.54 inch)
View Details