SSP Fittings Corp. Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Connects female NPT thread to tail piece | |
| Connects female NPT thread to threaded piece | |
| Connects female NPT thread, temp. & pressure ratings for stainless steel | |
| Connects fractional tube to tail piece, seals fluid & gas at high pressure | |
| Connects male NPT thread to tail piece, seals fluid & gas at high pressure | |
| Connects male NPT thread to threaded piece | |
| Connects male NPT thread, temp. & pressure ratings for stainless steel | |
| Connects male NPT with 30° taper & male NPSM to female NPT thread | |
| Connects male NPT with 30° taper & male NPSM to female SAE/MS thread | |
| Connects male NPT with 30° taper & male NPSM to male NPT thread | |
| Connects male to female NPT, temp. & pressure ratings for stainless steel | |
| Connects pipe butt weld to flared tube or female AN/SAE 37° flared | |
| Connects pipe socket to tail piece, seals fluid & gas at high pressure | |
| Connects pipe socket to threaded piece, seals fluid & gas at high pressure | |
| Connects pipe to flared tube or female AN/SAE 37° flared | |
| Connects pipe to threaded piece, seals fluids & gases at high pressures | |
| Connects pipes to tail piece, seals fluids & gases at high pressure | |
| NPT pipe threads meet ANSI B1.20.1 & MIL-P-7105B requirements | |
| Plugs female NPT thread, temp. & pressure ratings for stainless steel | |
| Prevents system damage by blocking insects & debris | |
| Seals fluids and gases at high pressures, connects to threaded piece | |
| Temperature & pressure ratings for stainless steel |
| << Prev |